Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5395J-A-GMR

Description
Clock Multiplier, Jitter Attenuator IC 1.028GHz 1 64-TFLGA Exposed Pad
Request a Quote Datasheet
Description
Clock Multiplier, Jitter Attenuator IC 1.028GHz 1 64-TFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 336-SI5395J-A-GMRTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
336-SI5395J-A-GMRTR-ND
Clock Generators, PLLs, Frequency Synthesizers 336-SI5395J-A-GMRTR-ND
Clock Multiplier, Jitter Attenuator IC 1.028GHz 1 64-TFLGA Exposed Pad

Clock Multiplier, Jitter Attenuator IC 1.028GHz 1 64-TFLGA Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1267081-SI5395J-A-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1267081-SI5395J-A-GMR
Win Source Part Number: 1267081-SI5395J-A-GM R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Multiplier, Jitter Attenuator Package: Tape & Reel (TR) Frequency - Max: 1.028GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS Output: CML, HCSL, LVDS, LVPECL, LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V Package / Case: 64-TFLGA Exposed Pad Supplier Device Package: 64-LGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI5395J-A-GMRTR Base Product Number: SI5395

Win Source Part Number: 1267081-SI5395J-A-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Multiplier, Jitter Attenuator
Package: Tape & Reel (TR)
Frequency - Max: 1.028GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS
Output: CML, HCSL, LVDS, LVPECL, LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 64-TFLGA Exposed Pad
Supplier Device Package: 64-LGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5395J-A-GMRTR
Base Product Number: SI5395

Buy Now Datasheet
Clock and Timing IC - 728-SI5395J-A-GMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SI5395J-A-GMR
Clock and Timing IC 728-SI5395J-A-GMR
IC CLOCK MULTIPLIER 64LGA Product overview: SI5395J-A-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5395J-A-GMR can be used for catalog matching and distributor lookup.

IC CLOCK MULTIPLIER 64LGA Product overview: SI5395J-A-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5395J-A-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5395J-A-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5395J-A-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5395J-A-GMR
SINGLE PLL JITTER ATTENUATOR

SINGLE PLL JITTER ATTENUATOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5395J-A-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5395J-A-GMR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5395J-A-GMR
SINGLE PLL JITTER ATTENUATOR

SINGLE PLL JITTER ATTENUATOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 336-SI5395J-A-GMRTR-ND 1267081-SI5395J-A-GMR 728-SI5395J-A-GMR SI5395J-A-GMR SI5395J-A-GMR
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Multiplier, Jitter Attenuator; Clock Generator
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS CML, HCSL, LVDS, LVPECL, LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS
Package Type Surface Mount; 64-TFLGA Exposed Pad Surface Mount; 64-TFLGA Exposed Pad Tape & Reel (TR) Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.47 volts 1.71 to 3.47 volts 1.71 to 3.47 volts 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data