IC CLOCK MULTIPLIER 64LGA Product overview: SI5395E-A-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5395E-A-GM can be used for catalog matching and distributor lookup.
Win Source Part Number: 1266954-SI5395E-A-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Multiplier, Jitter Attenuator
Package: Tray
Frequency - Max: 644.53MHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: LVCMOS
Output: CML, HCSL, LVDS, LVPECL, LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 64-TFLGA Exposed Pad
Supplier Device Package: 64-LGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5395E-A-GM
Base Product Number: SI5395
Clock Multiplier, Jitter Attenuator IC 644.53MHz 1 64-TFLGA Exposed Pad
IC CLOCK MULTIPLIER 64LGA
SINGLE PLL JITTER ATTENUATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5395E-A-GM | 1266954-SI5395E-A-GM | 336-SI5395E-A-GM-ND | SI5395E-A-GM | SI5395E-A-GM |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, LVDS, LVPECL, LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS | |
| Package Type | Tray | Surface Mount; 64-TFLGA Exposed Pad | Surface Mount; 64-TFLGA Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | |
| Frequency | 750 MHz | 645 MHz | 645 MHz | 645 MHz | 645 MHz |