The SI5395B-A10499-GM is a 12-channel clock generator and jitter attenuator that utilizes advanced DSPLL,Ñ¢ and MultiSynth,Ñ¢ technologies to achieve ultra-low phase jitter of 69 fs RMS. It is designed for high-performance applications, including 56G SerDes, OTN muxponders, and various networking line cards. The device supports a wide input frequency range from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals, while the output frequency range extends from 100 Hz to 1028 MHz for differential outputs and 100 Hz to 250 MHz for LVCMOS outputs. The SI5395B features programmable jitter attenuation bandwidth, enhanced hitless switching to minimize phase transients, and supports multiple operational modes including free-run and holdover. It is compatible with various output formats such as LVDS, LVPECL, LVCMOS, CML, and HCSL, and offers independent output clock supply pins. The device can be configured via a serial interface (I²C or SPI) and includes in-circuit programmable non-volatile memory for easy setup. It is available in a compact 64-QFN package and operates within a temperature range of -40 to +85 °C.
Clock Synthesizer / Jitter Cleaner Single PLL jitter attenuator with ext crystal: 12-outputs up to 350 MHz; integer+fractional Product overview: SI5395B-A10499-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5395B-A10499-G
Win Source Part Number: 1267506-SI5395B-A104
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5395
IC JITTER ATTENUATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5395B-A10499-GM | 1267506-SI5395B-A10499-GM | SI5395B-A10499-GM |
| Product Name | 350 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tray |