The SI5395A-A10338-GM is a highly integrated clock generator and jitter attenuator that utilizes fourth-generation DSPLL,Ñ¢ and MultiSynth,Ñ¢ technologies to achieve ultra-low phase jitter of 69 fs RMS. It is designed for high-performance applications, including 56G SerDes, OTN muxponders, and various networking line cards. The device supports a wide input frequency range from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals, while the output frequency range extends from 100 Hz to 1028 MHz for differential outputs and 100 Hz to 250 MHz for LVCMOS outputs. This clock generator features programmable jitter attenuation bandwidth, enhanced hitless switching to minimize phase transients, and supports multiple operational modes including free-run and holdover. It is available in different grades, with options for integrated or external reference clocks, and is programmable via a serial interface with in-circuit programmable non-volatile memory. The device is packaged in a 64-QFN format and operates within a temperature range of -40 to +85 °C. It is also compliant with ITU-T G.8262 standards, making it suitable for synchronous Ethernet applications.
Win Source Part Number: 1267494-SI5395A-A103
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5395
Clock Synthesizer / Jitter Cleaner Single PLL jitter attenuator with ext crystal: 12-outputs up to 1028 MHz; integer+fractional Product overview: SI5395A-A10338-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1028 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1028 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5395A-A10338-G
IC JITTER ATTENUATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1267494-SI5395A-A10338-GM | 728-SI5395A-A10338-GM | SI5395A-A10338-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 1028 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |