The SI5394E-A-GMR is a clock generator and jitter attenuator that features four input clocks and four output clocks, designed for high-performance applications. It utilizes advanced DSPLL,Ñ¢ and MultiSynth,Ñ¢ technologies to achieve ultra-low phase jitter, with specifications indicating a jitter performance of 71 fs RMS. The device supports a wide input frequency range from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals. Output frequencies can range from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. This product is programmable via a serial interface and includes in-circuit programmable non-volatile memory, allowing for easy configuration and ensuring consistent power-up frequency settings. The SI5394E-A-GMR is compatible with various output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, and features enhanced hitless switching to minimize phase transients during clock switching. It meets ITU-T G.8262 standards and is suitable for applications such as networking line cards, synchronous Ethernet, and medical imaging. The device operates within a temperature range of -40 to +85 °C and is available in a compact 44-QFN package.
Win Source Part Number: 1267069-SI5394E-A-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Multiplier, Jitter Attenuator
Package: Tape & Reel (TR)
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS
Output: CML, HCSL, LVDS, LVPECL, LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 44-TFLGA Exposed Pad
Supplier Device Package: 44-LGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5394E-A-GMRTR
Base Product Number: SI5394
Clock Multiplier, Jitter Attenuator IC 200MHz 1 44-TFLGA Exposed Pad
IC CLOCK MULTIPLIER 44LGA Product overview: SI5394E-A-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5394E-A-GMR can be used for catalog matching and distributor lookup.
IC CLOCK MULTIPLIER 44LGA
SINGLE PLL JITTER ATTENUATOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1267069-SI5394E-A-GMR | 336-SI5394E-A-GMRTR-ND | 728-SI5394E-A-GMR | SI5394E-A-GMR | SI5394E-A-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Multiplier, Jitter Attenuator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS | LVPECL; LVCMOS | CML, HCSL, LVDS, LVPECL, LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS | |
| Package Type | Surface Mount; 44-TFLGA Exposed Pad | Surface Mount; 44-TFLGA Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts |