The SI5394D-A10920-GMR is a clock generator and jitter attenuator IC that supports a wide range of applications requiring high-frequency clock generation. It features four input clocks and four output clocks, with a maximum output frequency of 250 MHz for LVCMOS and 1028 MHz for differential outputs. The device is designed to deliver ultra-low phase jitter, with specifications indicating a jitter performance of 71 fs RMS in certain configurations. This product supports various input frequency ranges, including differential inputs from 8 kHz to 750 MHz and LVCMOS inputs from 8 kHz to 250 MHz. It is programmable via a serial interface, allowing for easy configuration and integration into systems. The SI5394D also includes features such as enhanced hitless switching to minimize phase transients during clock switching, making it suitable for applications in networking, medical imaging, and test and measurement. The device operates within a temperature range of -40 to +85 °C and is available in a compact 44-QFN package. It is compliant with ITU-T G.8262 standards, making it a reliable choice for synchronous Ethernet applications. The integrated reference option simplifies design by reducing the need for external components.
Win Source Part Number: 1267067-SI5394D-A109
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Multiplier, Jitter Attenuator
Package: Tape & Reel (TR)
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS
Output: CML, HCSL, LVDS, LVPECL, LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5394D-A10920-G
Base Product Number: SI5394
Clock Synthesizer / Jitter Cleaner Single PLL jitter attenuator with ext crystal: 4-outputs up to 350 MHz; integer only Product overview: SI5394D-A10920-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5394D-A10920-G
SINGLE PLL JITTER ATTENUATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1267067-SI5394D-A10920-GMR | 728-SI5394D-A10920-GMR | SI5394D-A10920-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 350 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS | ||
| Package Type | Surface Mount; 44-VFQFN Exposed Pad | Reel | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.47 volts |