The SI5392P-A-GM is a clock generator and jitter attenuator IC designed for high-performance applications. It features four input clocks and two output clocks, with an output frequency range from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device supports both integer and fractional frequency synthesis modes and offers ultra-low phase jitter of 69 fs RMS. It is programmable via a serial interface and includes in-circuit programmable non-volatile memory, allowing for easy configuration and setup. The SI5392P-A-GM is suitable for applications such as 56G PAM4 SerDes clocking, networking line cards, and synchronous Ethernet. It operates within a temperature range of -40 to +85 °C and is available in a 44-VFQFN package.
Clock Multiplier, Jitter Attenuator IC 156.25MHz 1 44-VFQFN Exposed Pad
Win Source Part Number: 1266938-SI5392P-A-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Multiplier, Jitter Attenuator
Package: Tray
Frequency - Max: 156.25MHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: LVCMOS
Output: CML, HCSL, LVDS, LVPECL, LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4799
Base Product Number: SI5392
IC CLOCK MULTIPLIER 44QFN Product overview: SI5392P-A-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5392P-A-GM can be used for catalog matching and distributor lookup.
IC SNGL PLL JITTER ATTEN 44QFN
IC CLOCK MULTIPLIER 44QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 336-4799-ND | 1266938-SI5392P-A-GM | 728-SI5392P-A-GM | SI5392P-A-GM | SI5392P-A-GM |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Multiplier, Jitter Attenuator; Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS | CML, HCSL, LVDS, LVPECL, LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS | |
| Package Type | Surface Mount; 44-VFQFN Exposed Pad | Surface Mount; 44-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts |