Win Source Part Number: 1267064-SI5392M-A-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Multiplier, Jitter Attenuator
Package: Tape & Reel (TR)
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS
Output: CML, HCSL, LVDS, LVPECL, LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 44-TFLGA Exposed Pad
Supplier Device Package: 44-LGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5392M-A-GMRTR
Base Product Number: SI5392
SI5392 - Single PLL jitter attenuator with 48MHz int crystal: 2-outputs up to 350 MHz; integer only
IC CLOCK MULTIPLIER 44LGA Product overview: SI5392M-A-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5392M-A-GMR can be used for catalog matching and distributor lookup.
Clock Multiplier, Jitter Attenuator IC 350MHz 1 44-TFLGA Exposed Pad
SINGLE PLL JITTER ATTENUATOR WIT
IC CLOCK MULTIPLIER 44LGA
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1267064-SI5392M-A-GMR | SI5392M-A-GMR | 728-SI5392M-A-GMR | 336-SI5392M-A-GMRTR-ND | SI5392M-A-GMR | SI5392M-A-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Multiplier, Jitter Attenuator; Clock Generator | ||
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS | CML, HCSL, LVDS, LVPECL, LVCMOS | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS | ||
| Package Type | Surface Mount; 44-TFLGA Exposed Pad | Tape & Reel (TR) | Surface Mount; 44-TFLGA Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts |