Clock Multiplier, Jitter Attenuator IC 156.25MHz 1 44-TFLGA Exposed Pad
Win Source Part Number: 1267060-SI5392E-A-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Multiplier, Jitter Attenuator
Package: Tape & Reel (TR)
Frequency - Max: 156.25MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS
Output: CML, HCSL, LVDS, LVPECL, LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 44-TFLGA Exposed Pad
Supplier Device Package: 44-LGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5392E-A-GMRTR
Base Product Number: SI5392
IC CLOCK MULTIPLIER 44LGA Product overview: SI5392E-A-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5392E-A-GMR can be used for catalog matching and distributor lookup.
SINGLE PLL JITTER ATTENUATOR
SINGLE PLL JITTER ATTENUATOR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 336-SI5392E-A-GMRTR-ND | 1267060-SI5392E-A-GMR | 728-SI5392E-A-GMR | SI5392E-A-GMR | SI5392E-A-GMR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Multiplier, Jitter Attenuator; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS | CML, HCSL, LVDS, LVPECL, LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS | |
| Package Type | Surface Mount; 44-TFLGA Exposed Pad | Surface Mount; 44-TFLGA Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts |