SI5392A-A-GMR -- CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Skyworks Solutions, Inc.
Clock Generators, PLLs, Frequency Synthesizers
SI5392A-A-GMR
-
DigiKey
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5392A-A-GMR
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5392A-A-GMR
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
IC Clocks |
|
Product Number
|
SI5392A-A-GMR-ND |
SI5392A-A-GMR |
SI5392A-A-GMR |
|
Product Name
|
Clock Generators, PLLs, Frequency Synthesizers |
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Clock Generator
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; 10-VCDFN
Supply Voltage
1.3 to 5.5 volts
View Details
4 suppliers
Device Type
Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface
LVCMOS
Package Type
Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Real Time Clock
Supply Voltage
2.5 to 5 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
51.84 MHz
View Details