IC CLOCK MULTIPLIER 64QFN Product overview: SI5386A-E-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5386A-E-GM can be used for catalog matching and distributor lookup.
Clock Multiplier, Jitter Attenuator IC 735MHz, 2.94912GHz 12 64-VFQFN Exposed Pad
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933630-SI5386A-E-GM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Clock Multiplier, Jitter Attenuator IC 735MHz, 2.94912GHz 12 64-VFQFN Exposed Pad
Package: 64-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI5386
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
IC CLOCK JITTER ATTENUATOR 64QFN
IC CLOCK JITTER ATTENUATOR 64QFN
IC CLOCK MULTIPLIER 64QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5386A-E-GM | 336-SI5386A-E-GM-ND | 933630-SI5386A-E-GM | SI5386A-E-GM | SI5386A-E-GM | SI5386A-E-GM |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5386A-E-GM | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Tray | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; 64-QFN (9x9) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | ||
| Frequency | 735 to 2949 MHz | 735 to 2949 MHz | 735 MHz | 735 to 2949 MHz | 735 to 2949 MHz |