Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5384B-D11002-GMR

Description
Win Source Part Number: 1267057-SI5384B-D110 02-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Synchronizer Package: Tape & Reel (TR) Frequency - Max: 350MHz Number of Circuits: 3 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V Package / Case: 56-VFLGA Exposed Pad Supplier Device Package: 56-LGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI5384B-D11002-G MRTR Base Product Number: SI5384
Request a Quote Datasheet
Description
Win Source Part Number: 1267057-SI5384B-D110 02-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Synchronizer Package: Tape & Reel (TR) Frequency - Max: 350MHz Number of Circuits: 3 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V Package / Case: 56-VFLGA Exposed Pad Supplier Device Package: 56-LGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI5384B-D11002-G MRTR Base Product Number: SI5384
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1267057-SI5384B-D11002-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1267057-SI5384B-D11002-GMR
Win Source Part Number: 1267057-SI5384B-D110 02-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Synchronizer Package: Tape & Reel (TR) Frequency - Max: 350MHz Number of Circuits: 3 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V Package / Case: 56-VFLGA Exposed Pad Supplier Device Package: 56-LGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI5384B-D11002-G MRTR Base Product Number: SI5384

Win Source Part Number: 1267057-SI5384B-D11002-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Synchronizer
Package: Tape & Reel (TR)
Frequency - Max: 350MHz
Number of Circuits: 3
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 56-VFLGA Exposed Pad
Supplier Device Package: 56-LGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5384B-D11002-GMRTR
Base Product Number: SI5384

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5384B-D11002-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5384B-D11002-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5384B-D11002-GMR
1-PLL NETWORK SYNCHRONIZER

1-PLL NETWORK SYNCHRONIZER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1267057-SI5384B-D11002-GMR SI5384B-D11002-GMR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 56-VFLGA Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI4113-D-ZT1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4211BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details