Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI5365/66-EVB

Description
Win Source Part Number: 1284779-SI5365/66-EV B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s), Cable(s) Utilized IC / Part: SI5365, SI5366 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: 336-4530,SI5365/66-E VB Base Product Number: SI5365 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284779-SI5365/66-EV B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s), Cable(s) Utilized IC / Part: SI5365, SI5366 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: 336-4530,SI5365/66-E VB Base Product Number: SI5365 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284779-SI5365/66-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284779-SI5365/66-EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284779-SI5365/66-EVB
Win Source Part Number: 1284779-SI5365/66-EV B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s), Cable(s) Utilized IC / Part: SI5365, SI5366 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: 336-4530,SI5365/66-E VB Base Product Number: SI5365 RoHS Status: Not applicable

Win Source Part Number: 1284779-SI5365/66-EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Generator
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: SI5365, SI5366
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.41.0150
Mfr: Skyworks Solutions Inc.
Other Names: 336-4530,SI5365/66-EVB
Base Product Number: SI5365
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284779-SI5365/66-EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,DACY-20VH-1+,JW1441,50 OHM - TB-524+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers