The SI5355A-B01079-GMR is a quad frequency clock generator capable of producing any frequency from 1 to 200 MHz across four output banks, each providing two CMOS clock outputs. It features guaranteed 0 ppm frequency synthesis error for any frequency combination, making it suitable for applications requiring precise timing. The device supports input frequencies from a 25 or 27 MHz crystal oscillator or a 5,Äì200 MHz input clock. It includes five programmable control pins for output enable, frequency selection, and reset functions, along with separate output enable pins for individual banks. The clock generator operates with a low power consumption of 45 mA and supports core voltages of 1.8, 2.5, or 3.3 V, with separate output voltages for each bank. It exhibits low jitter performance, with a typical period jitter of 50 ps and phase jitter of 2 ps rms from 12 kHz to 20 MHz. The device is housed in a compact 4x4 mm 24-QFN package and is rated for an industrial temperature range of -40 to +85 °C. Custom configurations can be generated using the ClockBuilder,Ñ¢ web utility, allowing for tailored solutions without minimum order quantity restrictions. This product is suitable for various applications, including networking, communications, and computing.
Clock Generators & Support Products Any-frequency, any-output, 8-output, quad-frequency LVCMOS clock generator, max = 200 MHz Product overview: SI5355A-B01079-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5355A-B01079-G
Win Source Part Number: 1268358-SI5355A-B010
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5355
ANY FREQUENCY, ANY OUTPUT, 8-OUT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5355A-B01079-GMR | 1268358-SI5355A-B01079-GMR | SI5355A-B01079-GMR |
| Product Name | Quad 200 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Reel |