Win Source Part Number: 1268355-SI5355A-B000
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5355
Clock Generator 5MHz to 200MHz-IN 200MHz-OUT 24-Pin QFN EP T/R Product overview: SI5355A-B00025-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5355A-B00025-G
ANY FREQUENCY, ANY OUTPUT, 8-OUT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1268355-SI5355A-B00025-GMR | 728-SI5355A-B00025-GMR | SI5355A-B00025-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 5MHz 200MHz QFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |