Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5351C-B08932-GM

Description
Win Source Part Number: 1269022-SI5351C-B089 32-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Strip Standard Package: 200 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5351
Request a Quote
Description
Win Source Part Number: 1269022-SI5351C-B089 32-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Strip Standard Package: 200 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5351
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5351C-B08932-GM is an I2C-programmable clock generator capable of producing up to eight non-integer-related frequencies ranging from 2.5 kHz to 200 MHz. It features a highly linear voltage-controlled crystal oscillator (VCXO) and supports an optional clock input (CLKIN). The device ensures exact frequency synthesis at each output with 0 ppm error and offers low output period jitter of less than 70 ps (typical). This clock generator operates from a low-cost, fixed-frequency crystal of either 25 or 27 MHz and includes configurable spread spectrum capabilities at each output. It provides separate voltage supply pins for level translation, with core voltage options of 2.5 or 3.3 V and output voltage options of 1.8, 2.5, or 3.3 V. The SI5351C also supports static phase offset and programmable rise/fall time control, making it suitable for various applications, including audio/video equipment, networking, and handheld instrumentation. Available in multiple package types, including a 20-QFN (4x4 mm) with eight outputs, the SI5351C is designed for cost-sensitive applications, replacing traditional crystals and PLLs while maintaining reliable performance.

Datasheet Summary
Powered by GS/AI

The SI5351C-B08932-GM is an I2C-programmable clock generator capable of producing up to eight non-integer-related frequencies ranging from 2.5 kHz to 200 MHz. It features a highly linear voltage-controlled crystal oscillator (VCXO) and supports an optional clock input (CLKIN). The device ensures exact frequency synthesis at each output with 0 ppm error and offers low output period jitter of less than 70 ps (typical). This clock generator operates from a low-cost, fixed-frequency crystal of either 25 or 27 MHz and includes configurable spread spectrum capabilities at each output. It provides separate voltage supply pins for level translation, with core voltage options of 2.5 or 3.3 V and output voltage options of 1.8, 2.5, or 3.3 V. The SI5351C also supports static phase offset and programmable rise/fall time control, making it suitable for various applications, including audio/video equipment, networking, and handheld instrumentation. Available in multiple package types, including a 20-QFN (4x4 mm) with eight outputs, the SI5351C is designed for cost-sensitive applications, replacing traditional crystals and PLLs while maintaining reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269022-SI5351C-B08932-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269022-SI5351C-B08932-GM
Win Source Part Number: 1269022-SI5351C-B089 32-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Strip Standard Package: 200 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5351

Win Source Part Number: 1269022-SI5351C-B08932-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Strip
Standard Package: 200
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5351

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SI5351C-B08932-GM
Clock and Timing IC 728-SI5351C-B08932-GM
Clock Generators & Support Products I2C Prog, Any Frequency, Any Output, Ref Clock Input, 8-Output LVCMOS Clock Gen Product overview: SI5351C-B08932-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351C-B08932-G M can be used for catalog matching and distributor lookup.

Clock Generators & Support Products I2C Prog, Any Frequency, Any Output, Ref Clock Input, 8-Output LVCMOS Clock Gen Product overview: SI5351C-B08932-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351C-B08932-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5351C-B08932-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5351C-B08932-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5351C-B08932-GM
I2C PROG, ANY FREQUENCY, ANY OUT

I2C PROG, ANY FREQUENCY, ANY OUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1269022-SI5351C-B08932-GM 728-SI5351C-B08932-GM SI5351C-B08932-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data