Skyworks Solutions, Inc. Clock and Timing IC SI5351B-B04745-GM

Description
I2C PROG, ANY FREQUENCY, ANY OUT Product overview: SI5351B-B04745-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351B-B04745-G M can be used for catalog matching and distributor lookup.
Request a Quote
Description
I2C PROG, ANY FREQUENCY, ANY OUT Product overview: SI5351B-B04745-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351B-B04745-G M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5351B-B04745-GM is an I2C-programmable clock generator that can produce up to eight non-integer-related frequencies ranging from 2.5 kHz to 200 MHz. It features a highly linear voltage-controlled crystal oscillator (VCXO) and supports an optional clock input (CLKIN). The device is designed for low output period jitter, typically less than 70 ps peak-to-peak, and offers glitchless frequency changes. This clock generator operates from a low-cost, fixed-frequency crystal of either 25 or 27 MHz and provides configurable spread spectrum options at each output. It includes separate voltage supply pins for core and output voltages, allowing for level translation, with core VDD options of 2.5 or 3.3 V and output VDDO options of 1.8, 2.5, or 3.3 V. The device is characterized by excellent power supply rejection ratio (PSRR) and low power consumption. The SI5351B is suitable for a variety of applications, including audio/video equipment, gaming, printers, handheld instrumentation, and networking devices. It is available in multiple package types, including 10-MSOP, 16-QFN, and 20-QFN, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The SI5351B-B04745-GM is an I2C-programmable clock generator that can produce up to eight non-integer-related frequencies ranging from 2.5 kHz to 200 MHz. It features a highly linear voltage-controlled crystal oscillator (VCXO) and supports an optional clock input (CLKIN). The device is designed for low output period jitter, typically less than 70 ps peak-to-peak, and offers glitchless frequency changes. This clock generator operates from a low-cost, fixed-frequency crystal of either 25 or 27 MHz and provides configurable spread spectrum options at each output. It includes separate voltage supply pins for core and output voltages, allowing for level translation, with core VDD options of 2.5 or 3.3 V and output VDDO options of 1.8, 2.5, or 3.3 V. The device is characterized by excellent power supply rejection ratio (PSRR) and low power consumption. The SI5351B is suitable for a variety of applications, including audio/video equipment, gaming, printers, handheld instrumentation, and networking devices. It is available in multiple package types, including 10-MSOP, 16-QFN, and 20-QFN, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC 728-SI5351B-B04745-GM
I2C PROG, ANY FREQUENCY, ANY OUT Product overview: SI5351B-B04745-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351B-B04745-G M can be used for catalog matching and distributor lookup.

I2C PROG, ANY FREQUENCY, ANY OUT Product overview: SI5351B-B04745-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351B-B04745-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5351B-B04745-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5351B-B04745-GM
I2C PROG, ANY FREQUENCY, ANY OUT

I2C PROG, ANY FREQUENCY, ANY OUT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks
Product Number 728-SI5351B-B04745-GM SI5351B-B04745-GM
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY23FP12OXIT-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
3 suppliers
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1271770-SI52208-A01AGMR - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 48-VFQFN Exposed Pad
View Details
5 suppliers
Real-Time-Clock, Smd, Spi, 32.768Khz; Date Format Micro Crystal - 15R2350 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details