Clock Generator 25MHz to 27MHz-IN 200MHz-OUT 20-Pin QFN EP Product overview: SI5351B-B02026-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 27MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 27MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351B-B02026-G
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933620-SI5351B-B0202
Series: *
Features: IC
Package: Strip
Family Name: Si5351
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
I2C PROG, ANY FREQUENCY, ANY OUT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5351B-B02026-GM | 933620-SI5351B-B02026-GM | SI5351B-B02026-GM |
| Product Name | 25MHz 27MHz 200MHz QFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5351B-B02026-GM | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | ||
| Package Type | Cut Tape | ||
| Supply Voltage | 2.25 to 3.6 volts |