The SI5351A-B09278-GM is an I2C-programmable clock generator capable of producing up to eight non-integer-related frequencies ranging from 2.5 kHz to 200 MHz. It features a highly linear voltage-controlled crystal oscillator (VCXO) and supports exact frequency synthesis with 0 ppm error. The device allows for configurable spread spectrum at each output and operates using a low-cost, fixed-frequency crystal of either 25 or 27 MHz. The clock generator is designed for low power consumption and offers programmable rise and fall time control, as well as glitchless frequency changes. It includes separate voltage supply pins for level translation, with core voltage options of 2.5 or 3.3 V and output voltage options of 1.8, 2.5, or 3.3 V. The device is suitable for a variety of applications, including audio/video equipment, handheld instrumentation, and networking devices. It is available in multiple package types, including 10-MSOP, 16-QFN, and 20-QFN, accommodating different output requirements.
Clock Generator 25MHz to 27MHz-IN 200MHz-OUT 20-Pin QFN EP Tray Product overview: SI5351A-B09278-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 27MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 27MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351A-B09278-G
Win Source Part Number: 1269000-SI5351A-B092
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Strip
Standard Package: 200
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5351
IC CLOCK GENERATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5351A-B09278-GM | 1269000-SI5351A-B09278-GM | SI5351A-B09278-GM |
| Product Name | 25MHz 27MHz 200MHz QFN Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | ||
| Package Type | Cut Tape | ||
| Supply Voltage | 2.25 to 3.6 volts |