The SI5351A-B06028-GT is an I2C-programmable clock generator capable of producing up to eight non-integer-related frequencies ranging from 2.5 kHz to 200 MHz. It features a highly linear voltage-controlled crystal oscillator (VCXO) and allows for exact frequency synthesis with 0 ppm error. The device supports low output period jitter of less than 70 ps peak-to-peak and offers configurable spread spectrum options for each output. It operates using a low-cost, fixed-frequency crystal of either 25 or 27 MHz and includes an optional clock input (CLKIN). The SI5351A is designed to replace traditional crystals, crystal oscillators, phase-locked loops (PLLs), and fanout buffers, making it suitable for cost-sensitive applications. It provides separate voltage supply pins for level translation, with core voltage options of 2.5 or 3.3 V and output voltage options of 1.8, 2.5, or 3.3 V. The device is available in multiple package types, including 10-MSOP, 16-QFN, and 20-QFN, accommodating various output configurations. Applications include audio/video equipment, gaming, printers, handheld instrumentation, and networking devices.
Win Source Part Number: 1267288-SI5351A-B060
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tube
Standard Package: 200
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5351
Clock Generators & Support Products I2C Prog, Any Frequency, Any Output, Xtal Ref, 3-Output LVCMOS Clock Gen Product overview: SI5351A-B06028-GT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351A-B06028-G
I2C PROG, ANY FREQUENCY, ANY OUT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1267288-SI5351A-B06028-GT | 728-SI5351A-B06028-GT | SI5351A-B06028-GT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |