The SI5351A-B05950-GT is an I2C-programmable clock generator capable of generating up to eight non-integer-related frequencies ranging from 2.5 kHz to 200 MHz. It features a highly linear voltage-controlled crystal oscillator (VCXO) and supports exact frequency synthesis with 0 ppm error at each output. The device operates from a low-cost, fixed-frequency crystal of either 25 or 27 MHz and includes an optional clock input (CLKIN). The SI5351A offers low output period jitter of less than 70 ps peak-to-peak and allows for configurable spread spectrum at each output. It has separate voltage supply pins for core and output voltages, supporting levels of 2.5 or 3.3 V for core and 1.8, 2.5, or 3.3 V for output. The product is designed for low power consumption and includes features such as glitchless frequency changes and programmable rise/fall time control. This clock generator is suitable for a variety of applications, including audio/video equipment, gaming, networking, and handheld instrumentation, making it a versatile choice for engineers looking to replace traditional crystal oscillators and PLLs in cost-sensitive designs.
I2C PROG, ANY FREQUENCY, ANY OUT Product overview: SI5351A-B05950-GT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351A-B05950-G
I2C PROG, ANY FREQUENCY, ANY OUT
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5351A-B05950-GT | SI5351A-B05950-GT |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tube |