The SI5351A-B05107-GT is an I2C-programmable clock generator capable of producing up to eight non-integer-related frequencies ranging from 2.5 kHz to 200 MHz. It features a highly linear voltage-controlled crystal oscillator (VCXO) and supports exact frequency synthesis with 0 ppm error. The device allows for configurable spread spectrum at each output and operates using a low-cost, fixed-frequency crystal of 25 or 27 MHz. This clock generator is designed for low power consumption and offers programmable rise and fall time control, glitchless frequency changes, and adjustable output delay. It includes separate voltage supply pins for level translation, with core voltage options of 2.5 or 3.3 V and output voltage options of 1.8, 2.5, or 3.3 V. The device is available in multiple package types, including 10-MSOP, 16-QFN, and 20-QFN, making it suitable for various applications such as audio/video equipment, networking, and handheld instrumentation.
Win Source Part Number: 1267277-SI5351A-B051
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tube
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5351
I2C PROG, ANY FREQUENCY, ANY OUT Product overview: SI5351A-B05107-GT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351A-B05107-G
I2C PROG, ANY FREQUENCY, ANY OUT
I2C PROG, ANY FREQUENCY, ANY OUT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1267277-SI5351A-B05107-GT | 728-SI5351A-B05107-GT | SI5351A-B05107-GT | SI5351A-B05107-GT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |