IC CLOCK GENERATOR 10MSOP Product overview: SI5351A-B04486-GT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351A-B04486-G
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1316620-SI5351A-B044
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Clock Generator
Frequency - Max: 200MHz
Number of Circuits: 2
Standard Package: 50
Mounting: Surface Mount
Input: Clock, Crystal
Output: CMOS, HCSL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 3.6V
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
HTSUS: 8542.39.0001
Other Part Number: SI5351A-B04486-GT-CR
Base Product Number: SI5351
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Clock Generator IC 200MHz 2 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC CLOCK GENERATOR 10MSOP
IC CLK GENERATOR 200MHZ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5351A-B04486-GT | 1316620-SI5351A-B04486-GT | SI5351A-B04486-GT | SI5351A-B04486-GT | SI5351A-B04486-GT |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS, HCSL | CMOS; CMOS, HCSL | CMOS; CMOS, HCSL | CMOS; CMOS, HCSL | |
| Package Type | Tube | Surface Mount; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | |
| Frequency | 27 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |