Win Source Part Number: 1266775-SI5351A-B020
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tube
Frequency - Max: 200MHz
Number of Circuits: 2
Standard Package: 200
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS, HCSL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-5445,SI5351A-B02
Base Product Number: SI5351
IC CLOCK GENERATOR 10MSOP Product overview: SI5351A-B02075-GT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351A-B02075-G
"Clock Generator IC 200MHz 2 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC CLOCK GENERATOR I2C 10MSOP
Clock Generator IC 200MHz 2 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC CLOCK GENERATOR 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1266775-SI5351A-B02075-GT | 728-SI5351A-B02075-GT | 336-5445-ND | SI5351A-B02075-GT | SI5351A-B02075-GT | SI5351A-B02075-GT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | CMOS; CMOS, HCSL | CMOS, HCSL | HCSL | CMOS; CMOS, HCSL | 200MHz | |
| Package Type | Surface Mount; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Tube | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; Surface Mount | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2 volts |