Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5351A-A-GUR

Description
Win Source Part Number: 1266019-SI5351A-A-GU R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.6V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5351 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1266019-SI5351A-A-GU R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.6V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5351 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266019-SI5351A-A-GUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266019-SI5351A-A-GUR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266019-SI5351A-A-GUR
Win Source Part Number: 1266019-SI5351A-A-GU R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.6V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5351 Product Status: Obsolete

Win Source Part Number: 1266019-SI5351A-A-GUR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5351
Product Status: Obsolete

Buy Now Datasheet
Clock and Timing IC - 728-SI5351A-A-GUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SI5351A-A-GUR
Clock and Timing IC 728-SI5351A-A-GUR
IC CLOCK GENERATOR 24QSOP Product overview: SI5351A-A-GUR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351A-A-GUR can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 24QSOP Product overview: SI5351A-A-GUR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351A-A-GUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5351A-A-GUR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SI5351A-A-GUR-ND
Clock Generators, PLLs, Frequency Synthesizers SI5351A-A-GUR-ND
"Clock Generator IC 200MHz 1 24-SSOP (0.154"", 3.90mm Width)"

"Clock Generator IC 200MHz 1 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5351A-A-GUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5351A-A-GUR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5351A-A-GUR
IC CLK GENERATOR 200MHZ 24QSOP

IC CLK GENERATOR 200MHZ 24QSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - SI5351A-A-GUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5351A-A-GUR
Clock Generators, PLLs, Frequency Synthesizers SI5351A-A-GUR
Clock Generator IC 200MHz 1 24-SSOP (0.154", 3.90mm Width)

Clock Generator IC 200MHz 1 24-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5351A-A-GUR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5351A-A-GUR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5351A-A-GUR
IC CLK GENERATOR 200MHZ 24QSOP

IC CLK GENERATOR 200MHZ 24QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1266019-SI5351A-A-GUR 728-SI5351A-A-GUR SI5351A-A-GUR-ND SI5351A-A-GUR SI5351A-A-GUR SI5351A-A-GUR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 24-SSOP (0.154", 3.90mm Width) Tape & Reel (TR) Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" SSOP Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYW320OXC-4 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285EP - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
7 suppliers