Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933616-SI5351A-A-GT
Series: MultiSynth™
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator IC 200MHz 1 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: Si5351
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Other Part Number: 336-1994-5, SI5351AAGT
"Clock Generator IC 200MHz 1 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC CLOCK GENERATOR 10MSOP Product overview: SI5351A-A-GT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351A-A-GT can be used for catalog matching and distributor lookup.
IC CLK GENERATOR 200MHZ 10MSOP
Clock Generator IC 200MHz 1 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC CLK GENERATOR 200MHZ 10MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 933616-SI5351A-A-GT | 336-1994-5-ND | 728-SI5351A-A-GT | SI5351A-A-GT | SI5351A-A-GT | SI5351A-A-GT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5351A-A-GT | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Package Type | Surface Mount; 10-MSOP | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tube | Surface Mount; Surface Mount | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS |