Clock Generators & Support Products Any-frequency, any-output, reference clock input, 3-output LVCMOS clock generator Product overview: SI5350C-B02570-GT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5350C-B02570-G
The Si5350C-B-GT LVCMOS Clock Generator supports 3 outputs and has a frequency output between 0.0025 and 200 MHz.
Win Source Part Number: 1266845-SI5350C-B025
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Standard Package: 200
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5350
IC ANY FREQ ANY OUT REF C 10MSOP
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5350C-B02570-GT | SI5350C-B02570-GT | 1266845-SI5350C-B02570-GT | SI5350C-B02570-GT |
| Product Name | Clock and Timing IC | Clock Generator | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS, HCSL |