Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5350A-B07552-GM

Description
Win Source Part Number: 1267251-SI5350A-B075 52-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Strip Standard Package: 200 Mounting: SMD (SMT) Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5350
Request a Quote Datasheet
Description
Win Source Part Number: 1267251-SI5350A-B075 52-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Strip Standard Package: 200 Mounting: SMD (SMT) Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1267251-SI5350A-B07552-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1267251-SI5350A-B07552-GM
Win Source Part Number: 1267251-SI5350A-B075 52-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Strip Standard Package: 200 Mounting: SMD (SMT) Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5350

Win Source Part Number: 1267251-SI5350A-B07552-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Strip
Standard Package: 200
Mounting: SMD (SMT)
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5350

Buy Now Datasheet
Clock Generator - SI5350A-B07552-GM - Richardson RFPD
Downers Grove, IL, United States
Clock Generator
SI5350A-B07552-GM
Clock Generator SI5350A-B07552-GM
The Si5350A-B-GM LVCMOS Clock Generator supports 8 outputs and has a frequency output between 0.0025 and 200 MHz.

The Si5350A-B-GM LVCMOS Clock Generator supports 8 outputs and has a frequency output between 0.0025 and 200 MHz.

Supplier's Site Datasheet
Singapore, Singapore
Clock and Timing IC
728-SI5350A-B07552-GM
Clock and Timing IC 728-SI5350A-B07552-GM
Clock Generators & Support Products Any-frequency, any-output, Xtal reference, 8-output LVCMOS clock generator Product overview: SI5350A-B07552-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5350A-B07552-G M can be used for catalog matching and distributor lookup.

Clock Generators & Support Products Any-frequency, any-output, Xtal reference, 8-output LVCMOS clock generator Product overview: SI5350A-B07552-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5350A-B07552-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5350A-B07552-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5350A-B07552-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5350A-B07552-GM
IC ANY FREQ ANY OUT XTAL 20QFN

IC ANY FREQ ANY OUT XTAL 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks
Product Number 1267251-SI5350A-B07552-GM SI5350A-B07552-GM 728-SI5350A-B07552-GM SI5350A-B07552-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generator Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51218-A01AFM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
3 suppliers
CDCR83A Direct Rambus(TM) Clock Generator - CDCR83ADBQRG4 - Texas Instruments
Specs
Device Type Clock Generator
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23S05SXC-1T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers