Skyworks Solutions, Inc. Clock and Timing IC SI5350A-B04825-GTR

Description
IC ANY FREQ ANY OUT XTAL 10MSOP Product overview: SI5350A-B04825-GTR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5350A-B04825-G TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ANY FREQ ANY OUT XTAL 10MSOP Product overview: SI5350A-B04825-GTR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5350A-B04825-G TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-SI5350A-B04825-GTR
Clock and Timing IC 728-SI5350A-B04825-GTR
IC ANY FREQ ANY OUT XTAL 10MSOP Product overview: SI5350A-B04825-GTR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5350A-B04825-G TR can be used for catalog matching and distributor lookup.

IC ANY FREQ ANY OUT XTAL 10MSOP Product overview: SI5350A-B04825-GTR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5350A-B04825-GTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1267168-SI5350A-B04825-GTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1267168-SI5350A-B04825-GTR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1267168-SI5350A-B04825-GTR
Win Source Part Number: 1267168-SI5350A-B048 25-GTR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5350

Win Source Part Number: 1267168-SI5350A-B04825-GTR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5350

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5350A-B04825-GTR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5350A-B04825-GTR
IC ANY FREQ ANY OUT XTAL 10MSOP

IC ANY FREQ ANY OUT XTAL 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5350A-B04825-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5350A-B04825-GTR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5350A-B04825-GTR
IC ANY FREQ ANY OUT XTAL 10MSOP

IC ANY FREQ ANY OUT XTAL 10MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SI5350A-B04825-GTR 1267168-SI5350A-B04825-GTR SI5350A-B04825-GTR SI5350A-B04825-GTR
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape & Reel (TR) Surface Mount; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-545FAA100M000BCGRTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-183 - 916242-CY22381SXI-183 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SOIC
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXC-212-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers