Win Source Part Number: 1265380-SI5350A-A-GT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator
Package: Tube
Frequency - Max: 160MHz
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5350
Product Status: Obsolete
"Clock Generator IC 160MHz 2 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC CLOCK GENERATOR 10MSOP Product overview: SI5350A-A-GT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5350A-A-GT can be used for catalog matching and distributor lookup.
Clock Generator IC 160MHz 2 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC CLK GEN PLL BLANK CUST 10MSOP
IC CLK GEN PLL BLANK CUST 10MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1265380-SI5350A-A-GT | SI5350A-A-GT-ND | 728-SI5350A-A-GT | SI5350A-A-GT | SI5350A-A-GT | SI5350A-A-GT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tube | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts |