Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5348B-D08040-GM

Description
Win Source Part Number: 1266911-SI5348B-D080 40-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tray Frequency - Max: 350MHz Number of Circuits: 1 Standard Package: 2,600 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5348 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1266911-SI5348B-D080 40-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tray Frequency - Max: 350MHz Number of Circuits: 1 Standard Package: 2,600 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5348 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266911-SI5348B-D08040-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266911-SI5348B-D08040-GM
Win Source Part Number: 1266911-SI5348B-D080 40-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tray Frequency - Max: 350MHz Number of Circuits: 1 Standard Package: 2,600 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5348 Product Status: Not For New Designs

Win Source Part Number: 1266911-SI5348B-D08040-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tray
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 2,600
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5348
Product Status: Not For New Designs

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5348B-D08040-GM-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SI5348B-D08040-GM-ND
Clock Generators, PLLs, Frequency Synthesizers SI5348B-D08040-GM-ND
IC 350MHz 1 64-VFQFN Exposed Pad

IC 350MHz 1 64-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SI5348B-D08040-GM
Clock and Timing IC 728-SI5348B-D08040-GM
IC NETWORK SYNCH/JITTER 64QFN Product overview: SI5348B-D08040-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5348B-D08040-G M can be used for catalog matching and distributor lookup.

IC NETWORK SYNCH/JITTER 64QFN Product overview: SI5348B-D08040-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5348B-D08040-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5348B-D08040-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5348B-D08040-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5348B-D08040-GM
IC NETWORK SYNCH/JITTER 64QFN

IC NETWORK SYNCH/JITTER 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5348B-D08040-GM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5348B-D08040-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5348B-D08040-GM
IC NETWORK SYNCH/JITTER 64QFN

IC NETWORK SYNCH/JITTER 64QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1266911-SI5348B-D08040-GM SI5348B-D08040-GM-ND 728-SI5348B-D08040-GM SI5348B-D08040-GM SI5348B-D08040-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL LVPECL; LVCMOS CML, HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 64-VFQFN Exposed Pad Surface Mount; 64-VFQFN Exposed Pad Tray Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.47 volts 1.71 to 3.47 volts 1.71 to 3.47 volts 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data