Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5348B-B06338-GMR

Description
IC CLOCK GENERATOR
Description
IC CLOCK GENERATOR
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5348B-B06338-GMR is a network synchronizer clock from Quarktwin Technology Ltd., designed for applications requiring precise timing and synchronization, such as wireless backhaul and data center switches. It features three independent DSPLLs that can be configured for SyncE, IEEE 1588, or general-purpose clocking, providing flexibility in various network architectures. The device supports an ultra-low jitter of 100 fs and offers a wide input frequency range, accommodating external crystals from 48 to 54 MHz and reference clocks from 5 to 250 MHz. Output frequencies can range from 1 PPS to 718.5 MHz for differential outputs and 1 PPS to 250 MHz for LVCMOS outputs. The SI5348B also includes programmable jitter attenuation, a digitally controlled oscillator with high precision, and a serial interface for easy configuration via ClockBuilder Pro software. It operates within a temperature range of -40 to +85 °C and is compliant with various ITU-T standards, making it suitable for demanding synchronization applications.

Datasheet Summary
Powered by GS/AI

The SI5348B-B06338-GMR is a network synchronizer clock from Quarktwin Technology Ltd., designed for applications requiring precise timing and synchronization, such as wireless backhaul and data center switches. It features three independent DSPLLs that can be configured for SyncE, IEEE 1588, or general-purpose clocking, providing flexibility in various network architectures. The device supports an ultra-low jitter of 100 fs and offers a wide input frequency range, accommodating external crystals from 48 to 54 MHz and reference clocks from 5 to 250 MHz. Output frequencies can range from 1 PPS to 718.5 MHz for differential outputs and 1 PPS to 250 MHz for LVCMOS outputs. The SI5348B also includes programmable jitter attenuation, a digitally controlled oscillator with high precision, and a serial interface for easy configuration via ClockBuilder Pro software. It operates within a temperature range of -40 to +85 °C and is compliant with various ITU-T standards, making it suitable for demanding synchronization applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5348B-B06338-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5348B-B06338-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5348B-B06338-GMR
IC CLOCK GENERATOR

IC CLOCK GENERATOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5348B-B06338-GMR
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22050KFC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Clock/Timing - Application Specific - CY28548ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
2 suppliers