IC 350MHz 64-VFQFN Exposed Pad
IC CLOCK GEN TO 350MHZ 64QFN Product overview: SI5348B-B-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5348B-B-GM can be used for catalog matching and distributor lookup.
Win Source Part Number: 1266902-SI5348B-B-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tray
Frequency - Max: 350MHz
Standard Package: 260
Mounting: SMD (SMT)
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3249
Base Product Number: SI5348
Product Status: Obsolete
IC CLOCK GEN TO 350MHZ 64QFN
IC CLOCK GEN TO 350MHZ 64QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 336-3249-ND | 728-SI5348B-B-GM | 1266902-SI5348B-B-GM | SI5348B-B-GM | SI5348B-B-GM |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 350MHZ Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator |