IC BASE NETWORK SYNCHR 64QFN Product overview: SI5348A-E-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5348A-E-GM can be used for catalog matching and distributor lookup.
Win Source Part Number: 1221215-SI5348A-E-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tray
Frequency - Max: 712.5MHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.13V ~ 3.47V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-5648
Base Product Number: SI5348
IC 712.5MHz 1 64-VFQFN Exposed Pad
IC BASE NETWORK SYNCHR 64QFN
IC BASE NETWORK SYNCHR 64QFN
IC BASE NETWORK SYNCHR 64QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5348A-E-GM | 1221215-SI5348A-E-GM | 336-5648-ND | SI5348A-E-GM | SI5348A-E-GM | SI5348A-E-GM |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | 1 | CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Tray | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | ||
| Frequency | 750 MHz | 712 MHz | 712 MHz | 712 MHz | 712 MHz |