The SI5347D-D07644-GM is a high-performance clock generator featuring four independent DSPLLs (Digital Phase-Locked Loops) capable of any-frequency output from any input frequency. It offers ultra-low jitter performance, typically under 100 fs, making it suitable for applications requiring precise timing. The device supports a wide input frequency range, accommodating external crystal frequencies from 25 to 54 MHz and differential input frequencies from 8 kHz to 750 MHz. Output frequencies can range from 100 Hz to 720 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The SI5347D-D07644-GM includes features such as hitless input clock switching, free-run and holdover modes, and programmable configurations via a serial interface. It is designed for applications in OTN muxponders, network line cards, synchronous Ethernet, and broadcast video systems. The device is available in a compact 64-QFN package measuring 9x9 mm, facilitating integration into space-constrained designs.
Clock Generator 0.008MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP Product overview: SI5347D-D07644-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5347D-D07644-G
Win Source Part Number: 1267660-SI5347D-D076
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5347
IC CLOCK MULTIPLIER JITTER ATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5347D-D07644-GM | 1267660-SI5347D-D07644-GM | SI5347D-D07644-GM |
| Product Name | 0.008MHz 750MHz 350MHz QFN Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML|HCSL|LVCMOS|LVDS|LVPECL | ||
| Package Type | Tray | ||
| Supply Voltage | 1.71 to 1.89 volts | ||
| Frequency | 750 MHz |