The Si5347A-D07919-GMR is a high-performance clock generator featuring four independent DSPLLs (Digital Phase-Locked Loops) that enable any-frequency output from any input frequency. It is designed for applications requiring low jitter performance, with typical jitter levels under 100 fs. The device supports a wide input frequency range, accommodating external crystal frequencies from 25 to 54 MHz and differential input frequencies from 8 kHz to 750 MHz. Output frequencies can range from 100 Hz to 720 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The Si5347A offers programmable configurations via a serial interface and includes in-circuit programmable non-volatile memory, ensuring it powers up in a known state. It features automatic and hitless input clock switching, making it suitable for applications such as OTN muxponders, network line cards, and synchronous Ethernet systems. The device is packaged in a 64-QFN format, measuring 9x9 mm, and is available in tape and reel packaging for efficient handling.
Clock Synthesizer / Jitter Cleaner Low-jitter, quad DSPLL, 8-output, any frequency (< 712.5MHz), any output jJitter attenuator Product overview: SI5347A-D07919-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 712.5MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, 712.5MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5347A-D07919-G
Win Source Part Number: 1268509-SI5347A-D079
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5347
IC CLOCK MULTIPLIER JITTER ATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5347A-D07919-GMR | 1268509-SI5347A-D07919-GMR | SI5347A-D07919-GMR |
| Product Name | Quad 712.5MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Reel |