The SI5347A-B08484-GMR is a high-performance clock generator featuring four independent DSPLLs (Digital Phase-Locked Loops) that allow for any-frequency output from any input frequency. It is designed for applications requiring low jitter performance, with typical jitter levels under 100 fs. The device supports a wide input frequency range, accommodating external crystal frequencies from 25 to 54 MHz and differential input frequencies from 8 kHz to 750 MHz. Output frequencies can range from 100 Hz to 720 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. This clock generator is equipped with features such as hitless input clock switching, independent free-run and holdover modes, and programmable configurations via a serial interface. It also includes in-circuit programmable non-volatile memory, ensuring that the device powers up in a known state. The SI5347A-B08484-GMR is suitable for various applications, including OTN muxponders, network line cards, and synchronous Ethernet systems. Its compact 64-QFN package measures 9x9 mm, making it suitable for space-constrained designs.
Win Source Part Number: 1268076-SI5347A-B084
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5347
Product Status: Obsolete
IC CLOCK GENERATOR / IC Product overview: SI5347A-B08484-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5347A-B08484-G
IC CLOCK GENERATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1268076-SI5347A-B08484-GMR | 728-SI5347A-B08484-GMR | SI5347A-B08484-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |