Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5346B-B03830-GM

Description
IC JITTER ATTENUATOR
Description
IC JITTER ATTENUATOR
Datasheet Summary
Powered by GS/AI

The SI5346B-B03830-GM is a dual DSPLL clock generator from Quarktwin Technology Ltd. designed for high-performance applications requiring low jitter and flexible frequency outputs. It features two independent DSPLLs capable of generating any output frequency from a wide range of input frequencies, with typical jitter performance under 100 fs. The device supports input frequencies from 25 MHz to 54 MHz for external crystals and from 8 kHz to 750 MHz for differential inputs. Output frequencies can range from 100 Hz to 720 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The SI5346B includes programmable features via a serial interface and in-circuit programmable non-volatile memory, ensuring it powers up in a known configuration. It is suitable for applications such as OTN muxponders, network line cards, and synchronous Ethernet systems. The compact 44-QFN package measures 7x7 mm, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SI5346B-B03830-GM is a dual DSPLL clock generator from Quarktwin Technology Ltd. designed for high-performance applications requiring low jitter and flexible frequency outputs. It features two independent DSPLLs capable of generating any output frequency from a wide range of input frequencies, with typical jitter performance under 100 fs. The device supports input frequencies from 25 MHz to 54 MHz for external crystals and from 8 kHz to 750 MHz for differential inputs. Output frequencies can range from 100 Hz to 720 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The SI5346B includes programmable features via a serial interface and in-circuit programmable non-volatile memory, ensuring it powers up in a known configuration. It is suitable for applications such as OTN muxponders, network line cards, and synchronous Ethernet systems. The compact 44-QFN package measures 7x7 mm, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5346B-B03830-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5346B-B03830-GM
IC JITTER ATTENUATOR

IC JITTER ATTENUATOR

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks
Product Number SI5346B-B03830-GM
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - SI5324A-C-GMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL; LVDS
Package Type Surface Mount; 36-VFQFN Exposed Pad
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers