SI5346A - Low-jitter, dual DSPLL, 4-output, any frequency (< 712.5MHz), any output jitter attenuator
Win Source Part Number: 1268525-SI5346A-D-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5346
IC BASE/BLANK PROTOTYPE 44QFN Product overview: SI5346A-D-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5346A-D-GMR can be used for catalog matching and distributor lookup.
IC BASE/BLANK PROTOTYPE 44QFN
IC BASE/BLANK PROTOTYPE 44QFN
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | SI5346A-D-GMR | 1268525-SI5346A-D-GMR | 728-SI5346A-D-GMR | SI5346A-D-GMR | SI5346A-D-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Features / Standards | RoHS | RoHS | |||
| Device Type | Clock Generator | Clock Generator | Clock Generator | ||
| Bus Interface | CML|HCSL|LVCMOS|LVDS|LVPECL | ||||
| Package Type | Tape & Reel (TR) |