Skyworks Solutions, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5346A-D-GM SI5346A-D-GM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894705-SI5346A-D-GM Operating Temperature Range: -40°C ~ 85°C Features: IC 712.5MHz 44-VFQFN Exposed Pad Package: 44-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI5346 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894705-SI5346A-D-GM Operating Temperature Range: -40°C ~ 85°C Features: IC 712.5MHz 44-VFQFN Exposed Pad Package: 44-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI5346 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5346A-D-GM is a dual DSPLL clock generator from Quarktwin Technology Ltd., designed for applications requiring low jitter and flexible frequency output. It features two independent DSPLLs capable of generating output frequencies ranging from 100 Hz to 720 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device supports an input frequency range of 25-54 MHz for external crystals and 8 kHz to 750 MHz for differential inputs. It includes advanced functionalities such as hitless input clock switching, free-run and holdover modes, and programmable configurations via a serial interface. The SI5346A-D-GM is housed in a compact 44-lead QFN package and operates within a temperature range of -40 to 85 °C, making it suitable for various networking and broadcast applications.

Datasheet Summary
Powered by GS/AI

The SI5346A-D-GM is a dual DSPLL clock generator from Quarktwin Technology Ltd., designed for applications requiring low jitter and flexible frequency output. It features two independent DSPLLs capable of generating output frequencies ranging from 100 Hz to 720 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device supports an input frequency range of 25-54 MHz for external crystals and 8 kHz to 750 MHz for differential inputs. It includes advanced functionalities such as hitless input clock switching, free-run and holdover modes, and programmable configurations via a serial interface. The SI5346A-D-GM is housed in a compact 44-lead QFN package and operates within a temperature range of -40 to 85 °C, making it suitable for various networking and broadcast applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5346A-D-GM - 894705-SI5346A-D-GM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5346A-D-GM
894705-SI5346A-D-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5346A-D-GM 894705-SI5346A-D-GM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894705-SI5346A-D-GM Operating Temperature Range: -40°C ~ 85°C Features: IC 712.5MHz 44-VFQFN Exposed Pad Package: 44-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI5346 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894705-SI5346A-D-GM
Operating Temperature Range: -40°C ~ 85°C
Features: IC 712.5MHz 44-VFQFN Exposed Pad
Package: 44-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI5346
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SI5346A-D-GM
Clock and Timing IC 728-SI5346A-D-GM
IC BASE/BLANK PROTOTYPING 44QFN Product overview: SI5346A-D-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5346A-D-GM can be used for catalog matching and distributor lookup.

IC BASE/BLANK PROTOTYPING 44QFN Product overview: SI5346A-D-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5346A-D-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 336-3773-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
336-3773-ND
Clock Generators, PLLs, Frequency Synthesizers 336-3773-ND
IC 712.5MHz 1 44-VFQFN Exposed Pad

IC 712.5MHz 1 44-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5346A-D-GM - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
SI5346A-D-GM
Clock Generators, PLLs, Frequency Synthesizers SI5346A-D-GM
IC BASE/BLANK PROTOTYPING 44QFN

IC BASE/BLANK PROTOTYPING 44QFN

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5346A-D-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5346A-D-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5346A-D-GM
IC BASE/BLANK PROTOTYPING 44QFN

IC BASE/BLANK PROTOTYPING 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5346A-D-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5346A-D-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5346A-D-GM
IC BASE/BLANK PROTOTYPING 44QFN

IC BASE/BLANK PROTOTYPING 44QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 894705-SI5346A-D-GM 728-SI5346A-D-GM 336-3773-ND SI5346A-D-GM SI5346A-D-GM SI5346A-D-GM
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5346A-D-GM Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 44-QFN (7x7) Tray Surface Mount; 44-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface CML, HCSL, LVCMOS, LVDS, LVPECL LVPECL; LVCMOS CML, HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Unlock Full Specs
to access all available technical data