The SI5345D-D09938-GM is a highly versatile clock generator and jitter attenuator that supports a wide range of applications, including networking line cards, synchronous Ethernet, and broadcast video. It features four input clocks and can generate up to ten output clocks with frequencies ranging from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device boasts ultra-low jitter performance of 90 fs rms and supports input frequencies from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS. This product includes programmable jitter attenuation bandwidth, allowing for optimization based on specific application needs. It supports various output configurations compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The SI5345D also features hitless input clock switching, free-run and holdover modes, and is programmable via I2C or SPI interfaces. The device operates within a temperature range of -40 to +85 °C and is available in a compact 64-QFN package.
Clock Synthesizer / Jitter Cleaner Low-jitter, 10-output, any frequency (< 350 MHz), any output jitter attenuator Product overview: SI5345D-D09938-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345D-D09938-G
Win Source Part Number: 1267767-SI5345D-D099
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5345
IC CLOCK MULTIPLIER ATTENUATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5345D-D09938-GM | 1267767-SI5345D-D09938-GM | SI5345D-D09938-GM |
| Product Name | 350 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tray |