The SI5345D-D08673-GMR is a highly versatile clock generator and jitter attenuator that supports a wide range of applications, including OTN muxponders, networking line cards, and synchronous Ethernet. It features four input clocks and can generate up to ten output clocks with frequencies ranging from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device offers ultra-low jitter performance of 90 fs rms and is capable of handling input frequencies from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS. This clock generator utilizes advanced DSPLL and MultiSynth technologies, allowing for any-frequency clock generation and programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. It supports various output configurations, including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device is programmable via I2C or SPI interfaces and includes in-circuit programmable non-volatile memory for configuration retention. It operates within a temperature range of -40 to +85 °C and is compliant with RoHS standards. The SI5345D-D08673-GMR is suitable for applications requiring precise clock management and jitter performance.
Win Source Part Number: 1268638-SI5345D-D086
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5345
Clock Synthesizer / Jitter Cleaner Low-jitter, 10-output, any frequency (< 350 MHz), any output jitter attenuator Product overview: SI5345D-D08673-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345D-D08673-G
IC CLOCK MULTIPLIER ATTENUATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1268638-SI5345D-D08673-GMR | 728-SI5345D-D08673-GMR | SI5345D-D08673-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 350 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |