Skyworks Solutions, Inc. 0.008MHz 750MHz 350MHz QFN Clock and Timing IC SI5345D-D07938-GM

Description
Clock Generator 0.008MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP Product overview: SI5345D-D07938-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345D-D07938-G M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator 0.008MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP Product overview: SI5345D-D07938-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345D-D07938-G M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.008MHz 750MHz 350MHz QFN Clock and Timing IC
728-SI5345D-D07938-GM
0.008MHz 750MHz 350MHz QFN Clock and Timing IC 728-SI5345D-D07938-GM
Clock Generator 0.008MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP Product overview: SI5345D-D07938-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345D-D07938-G M can be used for catalog matching and distributor lookup.

Clock Generator 0.008MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP Product overview: SI5345D-D07938-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345D-D07938-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1267746-SI5345D-D07938-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1267746-SI5345D-D07938-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1267746-SI5345D-D07938-GM
Win Source Part Number: 1267746-SI5345D-D079 38-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tray Standard Package: 260 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5345

Win Source Part Number: 1267746-SI5345D-D07938-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5345

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345D-D07938-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5345D-D07938-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345D-D07938-GM
IC CLOCK MULTIPLIER ATTENUATOR

IC CLOCK MULTIPLIER ATTENUATOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-SI5345D-D07938-GM 1267746-SI5345D-D07938-GM SI5345D-D07938-GM
Product Name 0.008MHz 750MHz 350MHz QFN Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CML|HCSL|LVCMOS|LVDS|LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.47 volts
Frequency 750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Clock and Timing IC - 728-CY25568SXCT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.9 to 3.6 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC10148-GM2R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 40-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
CDCV857BI CDCV857B, CDCV857BI  2.5-V Phase-Lock Loop Clock Driver - CDCV857BIDGG - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
7 suppliers