The SI5345D-D07933-GM is a highly versatile clock generator and jitter attenuator that supports a wide range of applications, including OTN muxponders, networking line cards, and synchronous Ethernet. It features four input clocks and up to ten configurable output clocks, capable of generating any combination of output frequencies from any input frequency. The device operates with ultra-low jitter performance of 90 fs rms and supports input frequencies from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals. The output frequency range extends from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The SI5345D-D07933-GM includes programmable jitter attenuation bandwidth, automatic and manual input clock switching, and supports free-run and holdover modes. It is compatible with various output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device is programmable via I2C or SPI interfaces and features in-circuit programmable non-volatile memory, ensuring it powers up with a known frequency configuration. The operating temperature range is from -40 to +85 °C, and the device is compliant with RoHS standards.
Win Source Part Number: 1267742-SI5345D-D079
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5345
Clock Synthesizer / Jitter Cleaner Low-jitter, 10-output, any frequency (< 350 MHz), any output jitter attenuator Product overview: SI5345D-D07933-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345D-D07933-G
IC CLOCK MULTIPLIER ATTENUATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1267742-SI5345D-D07933-GM | 728-SI5345D-D07933-GM | SI5345D-D07933-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 350 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |