The SI5345D-D07115-GM is a highly versatile clock generator that supports the generation of any combination of output frequencies from a wide range of input frequencies. It features ultra-low jitter performance of 90 fs rms, making it suitable for applications requiring precise timing. The device can accept differential input frequencies from 8 kHz to 750 MHz and LVCMOS input frequencies from 8 kHz to 250 MHz. Its output frequency range includes differential outputs from 100 Hz to 1028 MHz and LVCMOS outputs from 100 Hz to 250 MHz. This clock generator is equipped with programmable jitter attenuation bandwidth, allowing for optimization at the application level. It supports various output configurations compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device also includes features such as hitless input clock switching, free-run and holdover modes, and status monitoring capabilities. The SI5345D-D07115-GM operates within a temperature range of -40 to +85 °C and is available in a compact 64-QFN package.
IC CLOCK MULTIPLIER ATTENUATOR
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5345D-D07115-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |