The Si5345D is a highly versatile clock generator and jitter attenuator that supports a wide range of applications, including OTN muxponders, networking line cards, and synchronous Ethernet systems. It features four input clocks and can generate up to ten output clocks with an output frequency range from 100 Hz to 1028 MHz for differential signals and up to 250 MHz for LVCMOS signals. The device offers ultra-low jitter performance of 90 fs rms and programmable jitter attenuation bandwidth, making it suitable for high-performance timing applications. The Si5345D operates with a core voltage of 1.8 V and supports independent output clock supply pins at 3.3 V, 2.5 V, or 1.8 V. It includes features such as hitless input clock switching, free-run and holdover modes, and status monitoring capabilities. The device is programmable via I²C or SPI interfaces and can be configured using ClockBuilder Pro software, which simplifies the setup process. The Si5345D is housed in a 64-QFN package measuring 9x9 mm and is rated for operation in temperatures ranging from -40 to +85 °C.
IC CLK MULTIPLIER ATTENUATOR Product overview: SI5345D-B05428-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345D-B05428-G
Win Source Part Number: 1267377-SI5345D-B054
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5345
Product Status: Obsolete
IC CLK MULTIPLIER ATTENUATOR
IC CLK MULTIPLIER ATTENUATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5345D-B05428-GM | 1267377-SI5345D-B05428-GM | SI5345D-B05428-GM | SI5345D-B05428-GM |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tray |