The SI5345D-B04600-GM is a highly versatile clock generator that supports the generation of any combination of output frequencies from a wide range of input frequencies. It features ultra-low jitter performance of 90 fs rms, making it suitable for applications requiring precise timing. The device can accept differential input frequencies from 8 kHz to 750 MHz and LVCMOS input frequencies from 8 kHz to 250 MHz. Its output frequency range extends from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. This clock generator is equipped with programmable jitter attenuation bandwidth, allowing for optimization based on specific application needs. It supports various output configurations compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device also includes features such as hitless input clock switching, free-run and holdover modes, and status monitoring capabilities. The SI5345D-B04600-GM operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN 9vó9 mm format. It is programmable via a serial interface (I²C or SPI) and includes in-circuit programmable non-volatile memory, ensuring it powers up with a known frequency configuration. This product is suitable for a variety of applications, including networking line cards, synchronous Ethernet, and broadcast video systems.
IC CLK MULTIPLIER ATTENUATOR Product overview: SI5345D-B04600-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345D-B04600-G
Win Source Part Number: 1267374-SI5345D-B046
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5345
Product Status: Obsolete
IC CLK MULTIPLIER ATTENUATOR
IC CLK MULTIPLIER ATTENUATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5345D-B04600-GM | 1267374-SI5345D-B04600-GM | SI5345D-B04600-GM | SI5345D-B04600-GM |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tray |