Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345B-D10067-GM

Description
IC CLOCK MULTIPLIER ATTENUATOR
Description
IC CLOCK MULTIPLIER ATTENUATOR
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5345B-D10067-GM is a highly versatile clock generator and jitter attenuator that utilizes fourth-generation DSPLL,Ñ¢ and MultiSynth,Ñ¢ technologies. It is capable of generating any combination of output frequencies from a wide range of input frequencies, with an ultra-low jitter performance of 90 fs rms. The device supports input frequencies from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals. Its output frequency range extends from 100 Hz to 1028 MHz for differential outputs and 100 Hz to 250 MHz for LVCMOS outputs. This clock generator features programmable jitter attenuation bandwidth, allowing for optimization based on specific application requirements. It is compliant with ITU-T G.8262 (SyncE) standards and offers highly configurable outputs compatible with various signaling standards, including LVDS, LVPECL, LVCMOS, CML, and HCSL. The device includes features such as hitless input clock switching, free-run and holdover modes, and a serial interface for easy programming via I²C or SPI. The SI5345B-D10067-GM operates over a temperature range of -40 to +85 °C and comes in a compact 64-QFN package.

Datasheet Summary
Powered by GS/AI

The SI5345B-D10067-GM is a highly versatile clock generator and jitter attenuator that utilizes fourth-generation DSPLL,Ñ¢ and MultiSynth,Ñ¢ technologies. It is capable of generating any combination of output frequencies from a wide range of input frequencies, with an ultra-low jitter performance of 90 fs rms. The device supports input frequencies from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals. Its output frequency range extends from 100 Hz to 1028 MHz for differential outputs and 100 Hz to 250 MHz for LVCMOS outputs. This clock generator features programmable jitter attenuation bandwidth, allowing for optimization based on specific application requirements. It is compliant with ITU-T G.8262 (SyncE) standards and offers highly configurable outputs compatible with various signaling standards, including LVDS, LVPECL, LVCMOS, CML, and HCSL. The device includes features such as hitless input clock switching, free-run and holdover modes, and a serial interface for easy programming via I²C or SPI. The SI5345B-D10067-GM operates over a temperature range of -40 to +85 °C and comes in a compact 64-QFN package.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345B-D10067-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5345B-D10067-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345B-D10067-GM
IC CLOCK MULTIPLIER ATTENUATOR

IC CLOCK MULTIPLIER ATTENUATOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5345B-D10067-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

170MHZ Clock and Timing IC - 763-CY2SSTV855ZXC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface SSTL
Package Type Tube
Supply Voltage 2.38 to 2.62 volts
View Details
4 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4TR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-015A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers