Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345B-D09166-GM

Description
IC CLOCK MULTIPLIER ATTENUATOR
Description
IC CLOCK MULTIPLIER ATTENUATOR
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5345B-D09166-GM is a highly versatile clock generator and jitter attenuator that supports a wide range of applications, including networking line cards and synchronous Ethernet. It features four input clocks and can generate up to ten output clocks with frequencies ranging from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device boasts ultra-low jitter performance of 90 fs rms and is capable of handling input frequencies from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS. This clock generator utilizes advanced DSPLL,Ñ¢ and MultiSynth,Ñ¢ technologies, allowing for any-frequency clock generation and programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. It supports various output configurations compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device is programmable via I²C or SPI interfaces and includes in-circuit programmable non-volatile memory for configuration retention. It operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN 9vó9 mm format. The SI5345B-D09166-GM is suitable for applications requiring high precision and flexibility in clock generation.

Datasheet Summary
Powered by GS/AI

The SI5345B-D09166-GM is a highly versatile clock generator and jitter attenuator that supports a wide range of applications, including networking line cards and synchronous Ethernet. It features four input clocks and can generate up to ten output clocks with frequencies ranging from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device boasts ultra-low jitter performance of 90 fs rms and is capable of handling input frequencies from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS. This clock generator utilizes advanced DSPLL,Ñ¢ and MultiSynth,Ñ¢ technologies, allowing for any-frequency clock generation and programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. It supports various output configurations compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device is programmable via I²C or SPI interfaces and includes in-circuit programmable non-volatile memory for configuration retention. It operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN 9vó9 mm format. The SI5345B-D09166-GM is suitable for applications requiring high precision and flexibility in clock generation.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345B-D09166-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5345B-D09166-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345B-D09166-GM
IC CLOCK MULTIPLIER ATTENUATOR

IC CLOCK MULTIPLIER ATTENUATOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5345B-D09166-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD805BN - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 156 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details