Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345B-D08724-GMR

Description
IC CLOCK MULTIPLIER ATTENUATOR
Description
IC CLOCK MULTIPLIER ATTENUATOR
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5345B-D08724-GMR is a highly versatile clock generator and jitter attenuator that utilizes advanced DSPLL,Ñ¢ and MultiSynth,Ñ¢ technologies. It is capable of generating any combination of output frequencies from a wide range of input frequencies, with an ultra-low jitter performance of 90 fs rms. The device supports input frequencies from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals. Its output frequency range extends from 100 Hz to 1028 MHz for differential outputs and 100 Hz to 250 MHz for LVCMOS outputs. This clock generator features programmable jitter attenuation bandwidth, allowing for optimization based on specific application requirements. It includes multiple operational modes such as free-run, synchronous, and holdover, along with hitless input clock switching capabilities. The device is designed for compatibility with various output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, and offers programmable signal amplitude. The SI5345B-D08724-GMR is packaged in a 64-QFN 9vó9 mm form factor and operates within a temperature range of -40 to +85 °C. It is programmable via a serial interface (I²C or SPI) and features in-circuit programmable non-volatile memory, ensuring reliable performance upon power-up. This product is suitable for applications in networking line cards, OTN muxponders, and synchronous Ethernet systems, among others.

Datasheet Summary
Powered by GS/AI

The SI5345B-D08724-GMR is a highly versatile clock generator and jitter attenuator that utilizes advanced DSPLL,Ñ¢ and MultiSynth,Ñ¢ technologies. It is capable of generating any combination of output frequencies from a wide range of input frequencies, with an ultra-low jitter performance of 90 fs rms. The device supports input frequencies from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals. Its output frequency range extends from 100 Hz to 1028 MHz for differential outputs and 100 Hz to 250 MHz for LVCMOS outputs. This clock generator features programmable jitter attenuation bandwidth, allowing for optimization based on specific application requirements. It includes multiple operational modes such as free-run, synchronous, and holdover, along with hitless input clock switching capabilities. The device is designed for compatibility with various output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, and offers programmable signal amplitude. The SI5345B-D08724-GMR is packaged in a 64-QFN 9vó9 mm form factor and operates within a temperature range of -40 to +85 °C. It is programmable via a serial interface (I²C or SPI) and features in-circuit programmable non-volatile memory, ensuring reliable performance upon power-up. This product is suitable for applications in networking line cards, OTN muxponders, and synchronous Ethernet systems, among others.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345B-D08724-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5345B-D08724-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345B-D08724-GMR
IC CLOCK MULTIPLIER ATTENUATOR

IC CLOCK MULTIPLIER ATTENUATOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5345B-D08724-GMR
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - 100115W-MIL - Rochester Electronics
Texas Instruments
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT7046AD,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 21 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers